Generation Brands Wall Sconce WB1419CB

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SHINY CREAM (SHADE) FINISH 8 INCH 16-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16 LAMP TYPE CANDELABRA LAMP BASE TYPE 8-3/8 INCH EXTENSION KINSEY BRAND SHADE SIZE 8 INCH DIA BACKPLATE SIZE 1 INCH D X INCH 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SHINY CREAM (SHADE) FINISH 8 INCH 16-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16 LAMP TYPE CANDELABRA LAMP BASE TYPE 8-3/8 INCH EXTENSION KINSEY BRAND SHADE SIZE 8 INCH DIA BACKPLATE SIZE 1 INCH D X INCH 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1419CB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1419CB
Wall Sconce WB1419CB
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SHINY CREAM (SHADE) FINISH 8 INCH 16-3/4 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16 LAMP TYPE CANDELABRA LAMP BASE TYPE 8-3/8 INCH EXTENSION KINSEY BRAND SHADE SIZE 8 INCH DIA BACKPLATE SIZE 1 INCH D X INCH 5 INCH DIA LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY/BACKPLATE), SHINY CREAM (SHADE) FINISH
  • 8 INCH
  • 16-3/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • G16 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 8-3/8 INCH EXTENSION
  • KINSEY BRAND
  • SHADE SIZE 8 INCH DIA
  • BACKPLATE SIZE 1 INCH D X INCH 5 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1419CB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details