Generation Brands Wall Sconce WB1378BS

Description
STEEL/ALUMINUM (RING), STEEL (BODY), HARDBACK WITH FABRIC (GLASS) MATERIAL BRUSHED STEEL (RING/BODY), SILVER ORGANZA (GLASS) FINISH 6 INCH 11-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 6-1/2 INCH EXTENSION CASUAL LUXURY BRAND SHADE SIZE 2-7/8 INCH H X 5-3/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (RING), STEEL (BODY), HARDBACK WITH FABRIC (GLASS) MATERIAL BRUSHED STEEL (RING/BODY), SILVER ORGANZA (GLASS) FINISH 6 INCH 11-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 6-1/2 INCH EXTENSION CASUAL LUXURY BRAND SHADE SIZE 2-7/8 INCH H X 5-3/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1378BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1378BS
Wall Sconce WB1378BS
STEEL/ALUMINUM (RING), STEEL (BODY), HARDBACK WITH FABRIC (GLASS) MATERIAL BRUSHED STEEL (RING/BODY), SILVER ORGANZA (GLASS) FINISH 6 INCH 11-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN, INCANDESCENT LAMP TYPE 6-1/2 INCH EXTENSION CASUAL LUXURY BRAND SHADE SIZE 2-7/8 INCH H X 5-3/4 INCH DIA LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (RING), STEEL (BODY), HARDBACK WITH FABRIC (GLASS) MATERIAL
  • BRUSHED STEEL (RING/BODY), SILVER ORGANZA (GLASS) FINISH
  • 6 INCH
  • 11-1/4 INCH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 MINI HALOGEN, INCANDESCENT LAMP TYPE
  • 6-1/2 INCH EXTENSION
  • CASUAL LUXURY BRAND
  • SHADE SIZE 2-7/8 INCH H X 5-3/4 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1378BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details