Generation Brands Wall Sconce WB1350AF

Description
CAST ALUMINUM (BODY/BACKPLATE) MATERIAL ANTIQUE FORGED IRON (BODY/BACKPLATE) FINISH 6-3/4 INCH 18 INCH 1 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 5 INCH W X 13 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
CAST ALUMINUM (BODY/BACKPLATE) MATERIAL ANTIQUE FORGED IRON (BODY/BACKPLATE) FINISH 6-3/4 INCH 18 INCH 1 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 5 INCH W X 13 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1350AF - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1350AF
Wall Sconce WB1350AF
CAST ALUMINUM (BODY/BACKPLATE) MATERIAL ANTIQUE FORGED IRON (BODY/BACKPLATE) FINISH 6-3/4 INCH 18 INCH 1 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED INCANDESCENT, TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7 INCH EXTENSION KING'S TABLE BRAND BACKPLATE SIZE 5 INCH W X 13 INCH H LAMP VOLTAGE 120 V
  • CAST ALUMINUM (BODY/BACKPLATE) MATERIAL
  • ANTIQUE FORGED IRON (BODY/BACKPLATE) FINISH
  • 6-3/4 INCH
  • 18 INCH
  • 1 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7 INCH EXTENSION
  • KING'S TABLE BRAND
  • BACKPLATE SIZE 5 INCH W X 13 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1350AF
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details