Generation Brands Wall Sconce WB1332ATS

Description
STEEL (BODY/BACK PLATE) MATERIAL AGED TORTOISE SHELL (BODY/BACK PLATE) FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/4 INCH EXTENSION SALON MAISON BRAND BACKPLATE SIZE 5 INCH W X 14 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACK PLATE) MATERIAL AGED TORTOISE SHELL (BODY/BACK PLATE) FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/4 INCH EXTENSION SALON MAISON BRAND BACKPLATE SIZE 5 INCH W X 14 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1332ATS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1332ATS
Wall Sconce WB1332ATS
STEEL (BODY/BACK PLATE) MATERIAL AGED TORTOISE SHELL (BODY/BACK PLATE) FINISH 5 INCH 16-1/2 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-3/4 INCH EXTENSION SALON MAISON BRAND BACKPLATE SIZE 5 INCH W X 14 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/BACK PLATE) MATERIAL
  • AGED TORTOISE SHELL (BODY/BACK PLATE) FINISH
  • 5 INCH
  • 16-1/2 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-3/4 INCH EXTENSION
  • SALON MAISON BRAND
  • BACKPLATE SIZE 5 INCH W X 14 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1332ATS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details