Generation Brands Wall Sconce WB1330WAL

Description
STEEL/ALUMINUM (BODY), SHADE/DIFFUSER (GLASS), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 6-1/4 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 5-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY), SHADE/DIFFUSER (GLASS), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 6-1/4 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 5-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1330WAL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1330WAL
Wall Sconce WB1330WAL
STEEL/ALUMINUM (BODY), SHADE/DIFFUSER (GLASS), CAST RESIN (BACK PLATE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH 6-1/4 INCH 8 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND SHADE SIZE 6-1/4 INCH W X 5-1/4 INCH H LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY), SHADE/DIFFUSER (GLASS), CAST RESIN (BACK PLATE) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (GLASS), WALNUT (BACK PLATE) FINISH
  • 6-1/4 INCH
  • 8 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • SHADE SIZE 6-1/4 INCH W X 5-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1330WAL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details