Generation Brands Wall Sconce WB1310BK

Description
GLASS (SHADE/DIFFUSER) MATERIAL BLACK (BODY) FINISH 5-1/4 INCH 13-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-31/2 INCH H X 3-1/8 INCH DIA DIFFUSER SIZE 5-31/2 INCH H X 3-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE/DIFFUSER) MATERIAL BLACK (BODY) FINISH 5-1/4 INCH 13-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-31/2 INCH H X 3-1/8 INCH DIA DIFFUSER SIZE 5-31/2 INCH H X 3-1/4 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1310BK - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1310BK
Wall Sconce WB1310BK
GLASS (SHADE/DIFFUSER) MATERIAL BLACK (BODY) FINISH 5-1/4 INCH 13-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-31/2 INCH H X 3-1/8 INCH DIA DIFFUSER SIZE 5-31/2 INCH H X 3-1/4 INCH DIA LAMP VOLTAGE 120 V
  • GLASS (SHADE/DIFFUSER) MATERIAL
  • BLACK (BODY) FINISH
  • 5-1/4 INCH
  • 13-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • KING'S TABLE BRAND
  • SHADE SIZE 5-31/2 INCH H X 3-1/8 INCH DIA
  • DIFFUSER SIZE 5-31/2 INCH H X 3-1/4 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1310BK
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details