Generation Brands Wall Sconce WB1288WAL

Description
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS) FINISH 9 INCH 12-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS) FINISH 9 INCH 12-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1288WAL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1288WAL
Wall Sconce WB1288WAL
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (GLASS) FINISH 9 INCH 12-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION DRAWING ROOM BRAND LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (GLASS) FINISH
  • 9 INCH
  • 12-1/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1288WAL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details