Generation Brands Wall Sconce WB1283GBZ

Description
GRECIAN BRONZE FINISH 5-3/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE FINISH 5-3/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1283GBZ - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1283GBZ
Wall Sconce WB1283GBZ
GRECIAN BRONZE FINISH 5-3/4 INCH 15-1/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION FUSION BRAND BACKPLATE SIZE 5 INCH W X 17 INCH H LAMP VOLTAGE 120 V
  • GRECIAN BRONZE FINISH
  • 5-3/4 INCH
  • 15-1/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • FUSION BRAND
  • BACKPLATE SIZE 5 INCH W X 17 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1283GBZ
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details