Generation Brands Wall Sconce WB1270CB

Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW GLASS (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW GLASS (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1270CB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1270CB
Wall Sconce WB1270CB
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), CREAM SNOW GLASS (SHADE) FINISH 8 INCH 8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION VISTA BRAND BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), CREAM SNOW GLASS (SHADE) FINISH
  • 8 INCH
  • 8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • VISTA BRAND
  • BACKPLATE SIZE 6-1/2 INCH W X 7-1/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1270CB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details