Generation Brands Wall Sconce WB1227SGW

Description
STEEL/GLASS (BODY) MATERIAL SEMI GLOSS WHITE FINISH 9 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION CHATEAU BLANC BRAND BACKPLATE SIZE 3/8 INCH D X 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/GLASS (BODY) MATERIAL SEMI GLOSS WHITE FINISH 9 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION CHATEAU BLANC BRAND BACKPLATE SIZE 3/8 INCH D X 5 INCH DIA LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1227SGW - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1227SGW
Wall Sconce WB1227SGW
STEEL/GLASS (BODY) MATERIAL SEMI GLOSS WHITE FINISH 9 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 4-1/2 INCH EXTENSION CHATEAU BLANC BRAND BACKPLATE SIZE 3/8 INCH D X 5 INCH DIA LAMP VOLTAGE 120 V
  • STEEL/GLASS (BODY) MATERIAL
  • SEMI GLOSS WHITE FINISH
  • 9 INCH
  • 11-3/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4-1/2 INCH EXTENSION
  • CHATEAU BLANC BRAND
  • BACKPLATE SIZE 3/8 INCH D X 5 INCH DIA
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1227SGW
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details