Generation Brands Wall Sconce WB1219ORB

Description
OIL RUBBED BRONZE FINISH 4-1/4 INCH 22-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/2 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
OIL RUBBED BRONZE FINISH 4-1/4 INCH 22-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/2 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1219ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1219ORB
Wall Sconce WB1219ORB
OIL RUBBED BRONZE FINISH 4-1/4 INCH 22-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/2 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • OIL RUBBED BRONZE FINISH
  • 4-1/4 INCH
  • 22-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/2 INCH EXTENSION
  • BOULEVARD BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 8-1/4 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1219ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details