Generation Brands Wall Sconce WB1209PAL

Description
PALLADIO (BODY) FINISH 9 INCH 21-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION MEDALLION BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
PALLADIO (BODY) FINISH 9 INCH 21-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION MEDALLION BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1209PAL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1209PAL
Wall Sconce WB1209PAL
PALLADIO (BODY) FINISH 9 INCH 21-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/4 INCH EXTENSION MEDALLION BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • PALLADIO (BODY) FINISH
  • 9 INCH
  • 21-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/4 INCH EXTENSION
  • MEDALLION BRAND
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1209PAL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details