Generation Brands Wall Sconce WB1206LBR

Description
LIBERTY BRONZE FINISH 5-3/4 INCH 41-1/4 INCH 1 LAMP(S) (1) 60 W, (1) 14 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA, MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION TRIOMPHE BRAND BACKPLATE SIZE 5-1/8 INCH W X 7-1/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
LIBERTY BRONZE FINISH 5-3/4 INCH 41-1/4 INCH 1 LAMP(S) (1) 60 W, (1) 14 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA, MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION TRIOMPHE BRAND BACKPLATE SIZE 5-1/8 INCH W X 7-1/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1206LBR - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1206LBR
Wall Sconce WB1206LBR
LIBERTY BRONZE FINISH 5-3/4 INCH 41-1/4 INCH 1 LAMP(S) (1) 60 W, (1) 14 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE CANDELABRA, MEDIUM LAMP BASE TYPE 8-3/4 INCH EXTENSION TRIOMPHE BRAND BACKPLATE SIZE 5-1/8 INCH W X 7-1/8 INCH H LAMP VOLTAGE 120 V
  • LIBERTY BRONZE FINISH
  • 5-3/4 INCH
  • 41-1/4 INCH
  • 1 LAMP(S)
  • (1) 60 W, (1) 14 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • CANDELABRA, MEDIUM LAMP BASE TYPE
  • 8-3/4 INCH EXTENSION
  • TRIOMPHE BRAND
  • BACKPLATE SIZE 5-1/8 INCH W X 7-1/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1206LBR
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details