Generation Brands Wall Sconce WB1194CB

Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 14-1/2 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 11 INCH W X 4-3/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 14-1/2 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 11 INCH W X 4-3/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1194CB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1194CB
Wall Sconce WB1194CB
GLASS (SHADE) MATERIAL CORINTHIAN BRONZE FINISH 14-1/2 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION TUSCAN VILLA BRAND DIFFUSER SIZE 11 INCH W X 4-3/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE FINISH
  • 14-1/2 INCH
  • 7-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • TUSCAN VILLA BRAND
  • DIFFUSER SIZE 11 INCH W X 4-3/8 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1194CB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details