Generation Brands Wall Sconce WB1137BS

Description
BRUSHED STEEL (BODY) FINISH 18-1/4 INCH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED 3-WAY MEDIUM LAMP BASE TYPE 28 INCH EXTENSION SWING SHIFT BRAND WIRE LENGTH 8 INCH DIAMETER 13 INCH BACKPLATE SIZE 7 INCH L X 5 INCH W X 7 INCH H SHADE SIZE 13 INCH DIA X 9 INCH W LAMP VOLTAGE 120 V
Datasheet
Description
BRUSHED STEEL (BODY) FINISH 18-1/4 INCH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED 3-WAY MEDIUM LAMP BASE TYPE 28 INCH EXTENSION SWING SHIFT BRAND WIRE LENGTH 8 INCH DIAMETER 13 INCH BACKPLATE SIZE 7 INCH L X 5 INCH W X 7 INCH H SHADE SIZE 13 INCH DIA X 9 INCH W LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1137BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1137BS
Wall Sconce WB1137BS
BRUSHED STEEL (BODY) FINISH 18-1/4 INCH 1 LAMP(S) 150 W WATTAGE NO LAMP INCLUDED 3-WAY MEDIUM LAMP BASE TYPE 28 INCH EXTENSION SWING SHIFT BRAND WIRE LENGTH 8 INCH DIAMETER 13 INCH BACKPLATE SIZE 7 INCH L X 5 INCH W X 7 INCH H SHADE SIZE 13 INCH DIA X 9 INCH W LAMP VOLTAGE 120 V
  • BRUSHED STEEL (BODY) FINISH
  • 18-1/4 INCH
  • 1 LAMP(S)
  • 150 W WATTAGE
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP BASE TYPE
  • 28 INCH EXTENSION
  • SWING SHIFT BRAND
  • WIRE LENGTH 8 INCH
  • DIAMETER 13 INCH
  • BACKPLATE SIZE 7 INCH L X 5 INCH W X 7 INCH H
  • SHADE SIZE 13 INCH DIA X 9 INCH W
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1137BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details