Generation Brands Wall/Bath Lighting Fixture VS8104-CB

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 38 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 38 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS8104-CB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS8104-CB
Wall/Bath Lighting Fixture VS8104-CB
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 38 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH
  • 38 INCH
  • 8-1/2 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • TUSCAN VILLA BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS8104-CB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details