Generation Brands Wall/Bath Lighting Fixture VS8102-CB

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 21-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 21-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS8102-CB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS8102-CB
Wall/Bath Lighting Fixture VS8102-CB
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH 21-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION TUSCAN VILLA BRAND WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY/BACKPLATE), SCALLOPED CHAMPAGNE SCAVO (SHADE) FINISH
  • 21-1/2 INCH
  • 7 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • TUSCAN VILLA BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS8102-CB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details