Generation Brands Wall/Bath Lighting Fixture VS8002-PN

Description
GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/2 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/2 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS8002-PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS8002-PN
Wall/Bath Lighting Fixture VS8002-PN
GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-1/2 INCH EXTENSION CANTERBURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 14 INCH
  • 8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4-1/2 INCH EXTENSION
  • CANTERBURY BRAND
  • BACKPLATE SIZE 9 INCH W X 4-1/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS8002-PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details