Generation Brands Wall/Bath Lighting Fixture VS7401-CH

Description
CHROME (BODY) FINISH 5 INCH 6-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION BENTLEY BRAND BACKPLATE SIZE 5 INCH DIA X 1-3/8 INCH D WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
CHROME (BODY) FINISH 5 INCH 6-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION BENTLEY BRAND BACKPLATE SIZE 5 INCH DIA X 1-3/8 INCH D WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS7401-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS7401-CH
Wall/Bath Lighting Fixture VS7401-CH
CHROME (BODY) FINISH 5 INCH 6-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION BENTLEY BRAND BACKPLATE SIZE 5 INCH DIA X 1-3/8 INCH D WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • CHROME (BODY) FINISH
  • 5 INCH
  • 6-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • BENTLEY BRAND
  • BACKPLATE SIZE 5 INCH DIA X 1-3/8 INCH D
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS7401-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details