Generation Brands Wall/Bath Lighting Fixture VS6704-CH

Description
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS6704-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS6704-CH
Wall/Bath Lighting Fixture VS6704-CH
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CHROME (BODY), WHITE ALABASTER (SHADE) FINISH
  • 24-1/2 INCH
  • 8 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • BRISTOL BRAND
  • BACKPLATE DIAMETER 6 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS6704-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details