STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
CHROME (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH
14-1/2 INCH
7-3/4 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRISTOL BRAND
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
CHROME (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH
14-1/2 INCH
7-3/4 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRISTOL BRAND
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
CHROME (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH
14-1/2 INCH
7-3/4 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6-1/2 INCH EXTENSION
BRISTOL BRAND
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
CHROME (BODY/BACKPLATE), WHITE ALABASTER (SHADE) FINISH