Generation Brands Wall/Bath Lighting Fixture VS32003-BS

Description
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 21-1/4 INCH 7 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/8 INCH EXTENSION WADSWORTH BRAND SHADE SIZE 4-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 21-1/4 INCH 7 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/8 INCH EXTENSION WADSWORTH BRAND SHADE SIZE 4-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS32003-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS32003-BS
Wall/Bath Lighting Fixture VS32003-BS
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 21-1/4 INCH 7 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/8 INCH EXTENSION WADSWORTH BRAND SHADE SIZE 4-1/8 INCH DIA X 5-1/4 INCH H BACKPLATE DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 21-1/4 INCH
  • 7 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/8 INCH EXTENSION
  • WADSWORTH BRAND
  • SHADE SIZE 4-1/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE DIAMETER 5 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS32003-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details