Generation Brands Wall/Bath Lighting Fixture VS29004-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 32-15/16 INCH 8-1/4 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-3/16 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 12 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 96 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 32-15/16 INCH 8-1/4 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-3/16 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 12 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 96 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS29004-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS29004-BS
Wall/Bath Lighting Fixture VS29004-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 32-15/16 INCH 8-1/4 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-3/16 INCH EXTENSION KINCAID BRAND SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H BACKPLATE SIZE 12 INCH W X 13/16 INCH D X 4-9/16 INCH H WIRE LENGTH 96 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 32-15/16 INCH
  • 8-1/4 INCH
  • 4 LAMP(S)
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-3/16 INCH EXTENSION
  • KINCAID BRAND
  • SHADE SIZE 5-7/8 INCH DIA X 4-7/16 INCH H
  • BACKPLATE SIZE 12 INCH W X 13/16 INCH D X 4-9/16 INCH H
  • WIRE LENGTH 96 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS29004-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details