STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
14 INCH
10-1/8 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
HARVARD BRAND
SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
14 INCH
10-1/8 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
HARVARD BRAND
SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
14 INCH
10-1/8 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
HARVARD BRAND
SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
14 INCH
10-1/8 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
6 INCH EXTENSION
HARVARD BRAND
SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H