Generation Brands Wall/Bath Lighting Fixture VS27001-CH

Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 10-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 10-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS27001-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS27001-CH
Wall/Bath Lighting Fixture VS27001-CH
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 10-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HARVARD BRAND SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 4-5/8 INCH
  • 10-1/8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • HARVARD BRAND
  • SHADE SIZE 4-1/4 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 4-5/8 INCH W X 1-5/8 INCH D X 4-5/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS27001-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details