Generation Brands Wall/Bath Lighting Fixture VS25005-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 33-7/16 INCH 8-3/8 INCH 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-9/16 INCH EXTENSION REGAN BRAND SHADE SIZE 5-1/8 INCH H BACKPLATE SIZE 7-3/8 INCH W X 11/16 INCH D X 4-5/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 33-7/16 INCH 8-3/8 INCH 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-9/16 INCH EXTENSION REGAN BRAND SHADE SIZE 5-1/8 INCH H BACKPLATE SIZE 7-3/8 INCH W X 11/16 INCH D X 4-5/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS25005-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS25005-BS
Wall/Bath Lighting Fixture VS25005-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 33-7/16 INCH 8-3/8 INCH 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6-9/16 INCH EXTENSION REGAN BRAND SHADE SIZE 5-1/8 INCH H BACKPLATE SIZE 7-3/8 INCH W X 11/16 INCH D X 4-5/16 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 33-7/16 INCH
  • 8-3/8 INCH
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 6-9/16 INCH EXTENSION
  • REGAN BRAND
  • SHADE SIZE 5-1/8 INCH H
  • BACKPLATE SIZE 7-3/8 INCH W X 11/16 INCH D X 4-5/16 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS25005-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details