Generation Brands Wall/Bath Lighting Fixture VS24002-CI

Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 5-1/8 INCH EXTENSION WESTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5/8 INCH D X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 5-1/8 INCH EXTENSION WESTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5/8 INCH D X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS24002-CI - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS24002-CI
Wall/Bath Lighting Fixture VS24002-CI
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 9-1/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 5-1/8 INCH EXTENSION WESTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 4-1/2 INCH W X 5/8 INCH D X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 9-1/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 5-1/8 INCH EXTENSION
  • WESTON BRAND
  • SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H
  • BACKPLATE SIZE 4-1/2 INCH W X 5/8 INCH D X 6 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS24002-CI
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details