Generation Brands Wall/Bath Lighting Fixture VS22703SN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL SATIN NICKEL (BODY), CLEAR (SHADE) FINISH 20 INCH 6-3/8 INCH 3 LAMP(S) 40 WATT WATTAGE YES LAMP INCLUDED G9 T4 HALOGEN LAMP TYPE 6-3/4 INCH EXTENSION KALLI BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE SHADE SIZE 4-3/8 DIAMETER X 4-7/8 HEIGHT BACKPLATE SIZE 5 WIDTH X 3/4 DEPTH X 5 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
Description
STEEL (BODY), GLASS (SHADE) MATERIAL SATIN NICKEL (BODY), CLEAR (SHADE) FINISH 20 INCH 6-3/8 INCH 3 LAMP(S) 40 WATT WATTAGE YES LAMP INCLUDED G9 T4 HALOGEN LAMP TYPE 6-3/4 INCH EXTENSION KALLI BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE SHADE SIZE 4-3/8 DIAMETER X 4-7/8 HEIGHT BACKPLATE SIZE 5 WIDTH X 3/4 DEPTH X 5 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS22703SN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS22703SN
Wall/Bath Lighting Fixture VS22703SN
STEEL (BODY), GLASS (SHADE) MATERIAL SATIN NICKEL (BODY), CLEAR (SHADE) FINISH 20 INCH 6-3/8 INCH 3 LAMP(S) 40 WATT WATTAGE YES LAMP INCLUDED G9 T4 HALOGEN LAMP TYPE 6-3/4 INCH EXTENSION KALLI BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE SHADE SIZE 4-3/8 DIAMETER X 4-7/8 HEIGHT BACKPLATE SIZE 5 WIDTH X 3/4 DEPTH X 5 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • SATIN NICKEL (BODY), CLEAR (SHADE) FINISH
  • 20 INCH
  • 6-3/8 INCH
  • 3 LAMP(S)
  • 40 WATT WATTAGE
  • YES LAMP INCLUDED
  • G9 T4 HALOGEN LAMP TYPE
  • 6-3/4 INCH EXTENSION
  • KALLI BRAND
  • VOLTAGE RATING 120 VOLT
  • INCLUDES 8 WIRE
  • SHADE SIZE 4-3/8 DIAMETER X 4-7/8 HEIGHT
  • BACKPLATE SIZE 5 WIDTH X 3/4 DEPTH X 5 HEIGHT
  • CONNECTION MOUNTING TO BOX
  • APPLICATION DAMP LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS22703SN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details