Generation Brands Wall Sconce VS22301PN

Description
STEEL BODY, GLASS SHADE MATERIAL POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 5-5/8 INCH 9-1/4 INCH 1 LAMP(S) 60 W WATTAGE LED LAMP TYPE INTEGRATED LAMP BASE TYPE 8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX VOLTAGE RATING 12 V POWER RATING 6.5 W LAMP INTENSITY 550 LUMEN APPLICATION DAMP LOCATION
Description
STEEL BODY, GLASS SHADE MATERIAL POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 5-5/8 INCH 9-1/4 INCH 1 LAMP(S) 60 W WATTAGE LED LAMP TYPE INTEGRATED LAMP BASE TYPE 8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX VOLTAGE RATING 12 V POWER RATING 6.5 W LAMP INTENSITY 550 LUMEN APPLICATION DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - VS22301PN - Generation Brands
Skokie, IL, USA
Wall Sconce
VS22301PN
Wall Sconce VS22301PN
STEEL BODY, GLASS SHADE MATERIAL POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH 5-5/8 INCH 9-1/4 INCH 1 LAMP(S) 60 W WATTAGE LED LAMP TYPE INTEGRATED LAMP BASE TYPE 8 INCH EXTENSION CONNECTION TYPE MOUNTED TO BOX VOLTAGE RATING 12 V POWER RATING 6.5 W LAMP INTENSITY 550 LUMEN APPLICATION DAMP LOCATION
  • STEEL BODY, GLASS SHADE MATERIAL
  • POLISHED NICKEL BODY, OPAL ETCHED SHADE FINISH
  • 5-5/8 INCH
  • 9-1/4 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • LED LAMP TYPE
  • INTEGRATED LAMP BASE TYPE
  • 8 INCH EXTENSION
  • CONNECTION TYPE MOUNTED TO BOX
  • VOLTAGE RATING 12 V
  • POWER RATING 6.5 W
  • LAMP INTENSITY 550 LUMEN
  • APPLICATION DAMP LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS22301PN
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details