Generation Brands Wall/Bath Lighting Fixture VS22002-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORGAN BRAND SHADE SIZE 6-7/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-1/8 INCH D X 9 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORGAN BRAND SHADE SIZE 6-7/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-1/8 INCH D X 9 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS22002-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS22002-BS
Wall/Bath Lighting Fixture VS22002-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-1/2 INCH 7 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORGAN BRAND SHADE SIZE 6-7/8 INCH DIA X 4-7/8 INCH H BACKPLATE SIZE 5 INCH W X 1-1/8 INCH D X 9 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 16-1/2 INCH
  • 7 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8 INCH EXTENSION
  • MORGAN BRAND
  • SHADE SIZE 6-7/8 INCH DIA X 4-7/8 INCH H
  • BACKPLATE SIZE 5 INCH W X 1-1/8 INCH D X 9 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS22002-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details