Generation Brands Wall/Bath Lighting Fixture VS21003-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 19-3/4 INCH 8-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION SPECTRA BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 19-3/4 INCH 8-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION SPECTRA BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS21003-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS21003-BS
Wall/Bath Lighting Fixture VS21003-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 19-3/4 INCH 8-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION SPECTRA BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 19-3/4 INCH
  • 8-1/2 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8-1/4 INCH EXTENSION
  • SPECTRA BRAND
  • SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS21003-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details