Generation Brands Wall/Bath Lighting Fixture VS20204PN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 24 INCH 7-5/8 INCH 4 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 24 INCH 7-5/8 INCH 4 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS20204PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS20204PN
Wall/Bath Lighting Fixture VS20204PN
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 24 INCH 7-5/8 INCH 4 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 24 INCH
  • 7-5/8 INCH
  • 4 LAMP(S)
  • 75 WATT WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-7/8 INCH EXTENSION
  • PAVE BRAND
  • VOLTAGE RATING 120 VOLT
  • INCLUDES 8 WIRE
  • CONNECTION MOUNTING TO BOX
  • APPLICATION DAMP LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS20204PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details