Generation Brands Wall/Bath Lighting Fixture VS20203PN

Description
OPAL ETCHED GLASS MATERIAL POLISHED NICKEL FINISH 18 INCH 7.625 INCH 3 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5.875 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT WIRE LENGTH 8 APPLICATION DAMP LOCATION PACKAGING QUANTITY 1 PER PACK
Description
OPAL ETCHED GLASS MATERIAL POLISHED NICKEL FINISH 18 INCH 7.625 INCH 3 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5.875 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT WIRE LENGTH 8 APPLICATION DAMP LOCATION PACKAGING QUANTITY 1 PER PACK

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS20203PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS20203PN
Wall/Bath Lighting Fixture VS20203PN
OPAL ETCHED GLASS MATERIAL POLISHED NICKEL FINISH 18 INCH 7.625 INCH 3 LAMP(S) 75 WATT WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5.875 INCH EXTENSION PAVE BRAND VOLTAGE RATING 120 VOLT WIRE LENGTH 8 APPLICATION DAMP LOCATION PACKAGING QUANTITY 1 PER PACK
  • OPAL ETCHED GLASS MATERIAL
  • POLISHED NICKEL FINISH
  • 18 INCH
  • 7.625 INCH
  • 3 LAMP(S)
  • 75 WATT WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5.875 INCH EXTENSION
  • PAVE BRAND
  • VOLTAGE RATING 120 VOLT
  • WIRE LENGTH 8
  • APPLICATION DAMP LOCATION
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS20203PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details