Generation Brands Wall/Bath Lighting Fixture VS20003-AF/BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 21-1/16 INCH 10 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-1/8 INCH EXTENSION ETHAN BRAND SHADE SIZE 2-3/4 INCH W X 6-3/16 INCH H BACKPLATE SIZE 9-13/16 INCH W X 1 INCH D X 5-1/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 21-1/16 INCH 10 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-1/8 INCH EXTENSION ETHAN BRAND SHADE SIZE 2-3/4 INCH W X 6-3/16 INCH H BACKPLATE SIZE 9-13/16 INCH W X 1 INCH D X 5-1/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS20003-AF/BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS20003-AF/BS
Wall/Bath Lighting Fixture VS20003-AF/BS
STEEL (BODY), GLASS (SHADE) MATERIAL ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH 21-1/16 INCH 10 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 6-1/8 INCH EXTENSION ETHAN BRAND SHADE SIZE 2-3/4 INCH W X 6-3/16 INCH H BACKPLATE SIZE 9-13/16 INCH W X 1 INCH D X 5-1/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • ANTIQUE FORGED IRON/BRUSHED STEEL (BODY), CLEAR (SHADE) FINISH
  • 21-1/16 INCH
  • 10 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 6-1/8 INCH EXTENSION
  • ETHAN BRAND
  • SHADE SIZE 2-3/4 INCH W X 6-3/16 INCH H
  • BACKPLATE SIZE 9-13/16 INCH W X 1 INCH D X 5-1/8 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS20003-AF/BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details