Generation Brands Wall/Bath Lighting Fixture VS19901-BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-7/8 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION DELANEY BRAND SHADE SIZE 4-7/8 INCH L X 4-7/8 INCH W X 4-5/8 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 4-3/4 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-7/8 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION DELANEY BRAND SHADE SIZE 4-7/8 INCH L X 4-7/8 INCH W X 4-5/8 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 4-3/4 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19901-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19901-BS
Wall/Bath Lighting Fixture VS19901-BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 4-7/8 INCH 7-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION DELANEY BRAND SHADE SIZE 4-7/8 INCH L X 4-7/8 INCH W X 4-5/8 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 4-3/4 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 4-7/8 INCH
  • 7-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • DELANEY BRAND
  • SHADE SIZE 4-7/8 INCH L X 4-7/8 INCH W X 4-5/8 INCH H
  • BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 4-3/4 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19901-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details