Generation Brands Wall/Bath Lighting Fixture VS19704-ORB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 30 INCH 10-1/8 INCH 4 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CONCORD BRAND VOLTAGE RATING 120 VOLT SHADE SIZE 4-1/2 LENGTH X 4-1/2 WIDTH X 4-7/8 HEIGHT BACKPLATE SIZE 4-5/8 WIDTH X 1-1/8 DEPTH X 5-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 30 INCH 10-1/8 INCH 4 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CONCORD BRAND VOLTAGE RATING 120 VOLT SHADE SIZE 4-1/2 LENGTH X 4-1/2 WIDTH X 4-7/8 HEIGHT BACKPLATE SIZE 4-5/8 WIDTH X 1-1/8 DEPTH X 5-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19704-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19704-ORB
Wall/Bath Lighting Fixture VS19704-ORB
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 30 INCH 10-1/8 INCH 4 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CONCORD BRAND VOLTAGE RATING 120 VOLT SHADE SIZE 4-1/2 LENGTH X 4-1/2 WIDTH X 4-7/8 HEIGHT BACKPLATE SIZE 4-5/8 WIDTH X 1-1/8 DEPTH X 5-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 30 INCH
  • 10-1/8 INCH
  • 4 LAMP(S)
  • 100 WATT WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • CONCORD BRAND
  • VOLTAGE RATING 120 VOLT
  • SHADE SIZE 4-1/2 LENGTH X 4-1/2 WIDTH X 4-7/8 HEIGHT
  • BACKPLATE SIZE 4-5/8 WIDTH X 1-1/8 DEPTH X 5-3/4 HEIGHT
  • CONNECTION MOUNTING TO BOX
  • APPLICATION DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19704-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details