Generation Brands Wall/Bath Lighting Fixture VS19603-ORB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION BROOK HAVEN BRAND SHADE SIZE 4-3/4 INCH W X 5 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION BROOK HAVEN BRAND SHADE SIZE 4-3/4 INCH W X 5 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19603-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19603-ORB
Wall/Bath Lighting Fixture VS19603-ORB
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 10-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION BROOK HAVEN BRAND SHADE SIZE 4-3/4 INCH W X 5 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 18 INCH
  • 10-1/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8 INCH EXTENSION
  • BROOK HAVEN BRAND
  • SHADE SIZE 4-3/4 INCH W X 5 INCH H
  • BACKPLATE DIAMETER 5-1/2 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19603-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details