Generation Brands Wall/Bath Lighting Fixture VS19402-LSLS

Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 16-3/8 INCH 10 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 16-3/8 INCH 10 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19402-LSLS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19402-LSLS
Wall/Bath Lighting Fixture VS19402-LSLS
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 16-3/8 INCH 10 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
  • LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH
  • 16-3/8 INCH
  • 10 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • FRANCINE BRAND
  • SHADE SIZE 6 INCH DIA X 5-1/8 INCH H
  • BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19402-LSLS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details