Generation Brands Wall/Bath Lighting Fixture VS19401-LSLS

Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 6 INCH 13-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/8 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 6 INCH 13-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/8 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19401-LSLS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19401-LSLS
Wall/Bath Lighting Fixture VS19401-LSLS
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH 6 INCH 13-1/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE 6-3/8 INCH EXTENSION FRANCINE BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H LAMP VOLTAGE 120 V
  • STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
  • LIGHT SILVER LEAF SIENNA (BODY), FRENCH SCAVO (SHADE) FINISH
  • 6 INCH
  • 13-1/8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-3/8 INCH EXTENSION
  • FRANCINE BRAND
  • SHADE SIZE 6 INCH DIA X 5-1/8 INCH H
  • BACKPLATE SIZE 5-1/2 INCH W X 2 INCH D X 9-7/8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19401-LSLS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details