Generation Brands Wall/Bath Lighting Fixture VS19301-BS

Description
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 7 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 3/4 INCH D X 5-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 7 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 3/4 INCH D X 5-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19301-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19301-BS
Wall/Bath Lighting Fixture VS19301-BS
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 7 INCH 7 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 3/4 INCH D X 5-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), COLA GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 7 INCH
  • 7 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 5-1/8 INCH EXTENSION
  • KHOLA BRAND
  • SHADE SIZE 6 INCH W X 4 INCH H
  • BACKPLATE SIZE 3/4 INCH D X 5-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19301-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details