Generation Brands Wall/Bath Lighting Fixture VS19203-ORB/RSL

Description
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE/RUSTED SLATE (BODY), CREME ETCHED (SHADE) FINISH 23-5/8 INCH 7-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 23 INCH W X 3/4 INCH D X 4-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE/RUSTED SLATE (BODY), CREME ETCHED (SHADE) FINISH 23-5/8 INCH 7-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 23 INCH W X 3/4 INCH D X 4-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19203-ORB/RSL - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19203-ORB/RSL
Wall/Bath Lighting Fixture VS19203-ORB/RSL
STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE/RUSTED SLATE (BODY), CREME ETCHED (SHADE) FINISH 23-5/8 INCH 7-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION QUARRY BRAND SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 23 INCH W X 3/4 INCH D X 4-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL/SLATE (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE/RUSTED SLATE (BODY), CREME ETCHED (SHADE) FINISH
  • 23-5/8 INCH
  • 7-1/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • QUARRY BRAND
  • SHADE SIZE 4-7/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 23 INCH W X 3/4 INCH D X 4-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19203-ORB/RSL
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details