Generation Brands Wall/Bath Lighting Fixture VS19103-ARS

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), GOLD LUSTER (SHADE), PLATED SMOKE (CRYSTALS) FINISH 24 INCH 9-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-3/8 INCH H BACKPLATE SIZE 8-7/8 INCH W X 7/8 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), GOLD LUSTER (SHADE), PLATED SMOKE (CRYSTALS) FINISH 24 INCH 9-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-3/8 INCH H BACKPLATE SIZE 8-7/8 INCH W X 7/8 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19103-ARS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19103-ARS
Wall/Bath Lighting Fixture VS19103-ARS
STEEL (BODY/BACKPLATE), GLASS (SHADE/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), GOLD LUSTER (SHADE), PLATED SMOKE (CRYSTALS) FINISH 24 INCH 9-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-1/2 INCH DIA X 5-3/8 INCH H BACKPLATE SIZE 8-7/8 INCH W X 7/8 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE/CRYSTALS) MATERIAL
  • ARCTIC SILVER (BODY/BACKPLATE), GOLD LUSTER (SHADE), PLATED SMOKE (CRYSTALS) FINISH
  • 24 INCH
  • 9-1/2 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8 INCH EXTENSION
  • PRISCILLA BRAND
  • SHADE SIZE 5-1/2 INCH DIA X 5-3/8 INCH H
  • BACKPLATE SIZE 8-7/8 INCH W X 7/8 INCH D X 4-7/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19103-ARS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details