STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL
ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
25 INCH
8-3/8 INCH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
5-7/8 INCH EXTENSION
ARIS BRAND
SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H
BACKPLATE SIZE 25 INCH L X 5-1/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL
ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
25 INCH
8-3/8 INCH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
5-7/8 INCH EXTENSION
ARIS BRAND
SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H
BACKPLATE SIZE 25 INCH L X 5-1/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL
ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
25 INCH
8-3/8 INCH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
5-7/8 INCH EXTENSION
ARIS BRAND
SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H
BACKPLATE SIZE 25 INCH L X 5-1/8 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL
ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH