Generation Brands Wall/Bath Lighting Fixture VS18902-RBZ

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-1/8 INCH 8-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION ARIS BRAND SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H BACKPLATE SIZE 16-1/8 INCH L X 5-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-1/8 INCH 8-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION ARIS BRAND SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H BACKPLATE SIZE 16-1/8 INCH L X 5-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18902-RBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18902-RBZ
Wall/Bath Lighting Fixture VS18902-RBZ
STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-1/8 INCH 8-3/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-7/8 INCH EXTENSION ARIS BRAND SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H BACKPLATE SIZE 16-1/8 INCH L X 5-1/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE), GLASS (CANDLE) MATERIAL
  • ROMAN BRONZE (BODY/BACKPLATE), AMBER SWIRL ART (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 16-1/8 INCH
  • 8-3/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-7/8 INCH EXTENSION
  • ARIS BRAND
  • SHADE SIZE 6-3/8 INCH DIA X 6-7/8 INCH H
  • BACKPLATE SIZE 16-1/8 INCH L X 5-1/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18902-RBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details