Generation Brands Wall/Bath Lighting Fixture VS18802-MAW

Description
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 14-3/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 14-3/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18802-MAW - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18802-MAW
Wall/Bath Lighting Fixture VS18802-MAW
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 14-3/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 9 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/BACKPLATE) MATERIAL
  • MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH
  • 14-3/4 INCH
  • 8-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 9 INCH EXTENSION
  • BLAIR BRAND
  • SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18802-MAW
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details