Generation Brands Wall/Bath Lighting Fixture VS18801-MAW

Description
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 12-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 10 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 12-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 10 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18801-MAW - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18801-MAW
Wall/Bath Lighting Fixture VS18801-MAW
RESIN/STEEL (BODY/BACKPLATE) MATERIAL MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH 5-7/8 INCH 12-3/8 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8-1/4 INCH EXTENSION BLAIR BRAND SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H BACKPLATE SIZE 4-1/2 INCH W X 10 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/BACKPLATE) MATERIAL
  • MEDIUM AGED WOOD (BODY/BACKPLATE), INDIA SCAVO (SHADE) FINISH
  • 5-7/8 INCH
  • 12-3/8 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8-1/4 INCH EXTENSION
  • BLAIR BRAND
  • SHADE SIZE 5-7/8 INCH DIA X 5-1/2 INCH H
  • BACKPLATE SIZE 4-1/2 INCH W X 10 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18801-MAW
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details