Generation Brands Wall/Bath Lighting Fixture VS18703-HTBZ

Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 22-5/8 INCH 10 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION NOLAN BRAND SHADE SIZE 6 INCH L X 3-7/8 INCH W X 4-7/8 INCH H BACKPLATE SIZE 8-5/8 INCH W X 3/4 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 22-5/8 INCH 10 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION NOLAN BRAND SHADE SIZE 6 INCH L X 3-7/8 INCH W X 4-7/8 INCH H BACKPLATE SIZE 8-5/8 INCH W X 3/4 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18703-HTBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18703-HTBZ
Wall/Bath Lighting Fixture VS18703-HTBZ
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 22-5/8 INCH 10 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION NOLAN BRAND SHADE SIZE 6 INCH L X 3-7/8 INCH W X 4-7/8 INCH H BACKPLATE SIZE 8-5/8 INCH W X 3/4 INCH D X 4-7/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH
  • 22-5/8 INCH
  • 10 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/2 INCH EXTENSION
  • NOLAN BRAND
  • SHADE SIZE 6 INCH L X 3-7/8 INCH W X 4-7/8 INCH H
  • BACKPLATE SIZE 8-5/8 INCH W X 3/4 INCH D X 4-7/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18703-HTBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details