Generation Brands Wall/Bath Lighting Fixture VS18501-ORB

Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18501-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18501-ORB
Wall/Bath Lighting Fixture VS18501-ORB
METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 6 INCH 9-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-3/4 INCH EXTENSION BECKETT BRAND SHADE SIZE 6 INCH DIA X 5-1/8 INCH H BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH
  • 6 INCH
  • 9-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-3/4 INCH EXTENSION
  • BECKETT BRAND
  • SHADE SIZE 6 INCH DIA X 5-1/8 INCH H
  • BACKPLATE SIZE 8-1/2 INCH W X 4-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18501-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details