Generation Brands Wall/Bath Lighting Fixture VS18401-ORB

Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION RIVA BRAND BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8-1/8 INCH H
Datasheet
Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION RIVA BRAND BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8-1/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18401-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18401-ORB
Wall/Bath Lighting Fixture VS18401-ORB
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 5 INCH 9 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION RIVA BRAND BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 8-1/8 INCH H
  • STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH
  • 5 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • RIVA BRAND
  • BACKPLATE SIZE 5 INCH W X 3/4 INCH D X 9 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 8-1/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18401-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details