Generation Brands Wall/Bath Lighting Fixture VS18302-BS

Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 7-7/8 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 LAMP TYPE BI-PIN LAMP BASE TYPE 6-3/8 INCH EXTENSION TIERNEY BRAND SHADE SIZE 3-3/4 INCH L X 5-3/8 INCH W X 3-1/2 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 6-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 7-7/8 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 LAMP TYPE BI-PIN LAMP BASE TYPE 6-3/8 INCH EXTENSION TIERNEY BRAND SHADE SIZE 3-3/4 INCH L X 5-3/8 INCH W X 3-1/2 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 6-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18302-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18302-BS
Wall/Bath Lighting Fixture VS18302-BS
STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 7-7/8 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 LAMP TYPE BI-PIN LAMP BASE TYPE 6-3/8 INCH EXTENSION TIERNEY BRAND SHADE SIZE 3-3/4 INCH L X 5-3/8 INCH W X 3-1/2 INCH H BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 6-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 15-5/8 INCH
  • 7-7/8 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • 6-3/8 INCH EXTENSION
  • TIERNEY BRAND
  • SHADE SIZE 3-3/4 INCH L X 5-3/8 INCH W X 3-1/2 INCH H
  • BACKPLATE SIZE 4-3/4 INCH W X 3/4 INCH D X 6-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18302-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details